Cal Test Electronics, Inc. Binding Posts CT2234-0

Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - CT2234-0-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
CT2234-0-ND
Binding Posts CT2234-0-ND
Binding Post Connector Standard Knurled Black Nickel

Binding Post Connector Standard Knurled Black Nickel

Buy Now Datasheet
Binding Post, 36A, Panel, Blk; Product Range Cal Test Electronics - 52AC2168 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 36A, Panel, Blk; Product Range Cal Test Electronics
52AC2168
Binding Post, 36A, Panel, Blk; Product Range Cal Test Electronics 52AC2168
BINDING POST, 36A, PANEL, BLK; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 36A, PANEL, BLK; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT2234-0-ND 52AC2168
Product Name Binding Posts Binding Post, 36A, Panel, Blk; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Paladin ® - 131-5414-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details