Cal Test Electronics, Inc. Jacks, Plugs CT2236-2

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2236-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2236-2-ND
Jacks, Plugs BKCT2236-2-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Buy Now Datasheet
Conn, Banana, Jack, 36A, Stud, Red; Gender Cal Test Electronics - 52AC2172 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Stud, Red; Gender Cal Test Electronics
52AC2172
Conn, Banana, Jack, 36A, Stud, Red; Gender Cal Test Electronics 52AC2172
CONN, BANANA, JACK, 36A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT2236-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2236-2
Jacks, Plugs CT2236-2
CONN BANANA JACK THRD RED

CONN BANANA JACK THRD RED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2236-2-ND 52AC2172 CT2236-2
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Stud, Red; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAA6N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details