Cal Test Electronics, Inc. Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs CT2228-2

Description
Win Source Part Number: 1053633-CT2228-2 Category: Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs Series: Cal Test Type: Banana Jack Color: Red Termination: Solder Contact Finish: Nickel Package: Bulk Contact Material: Brass Gender: Female Standard Package: 50 Body Material: Polyamide (PA), Nylon Insulation: Mating End Insulated Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 80°C Plug/Mating Plug Diameter: Standard Banana ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Cal Test Electronics Other Names: BKCT2228-2 Base Product Number: CT2228
Request a Quote Datasheet
Description
Win Source Part Number: 1053633-CT2228-2 Category: Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs Series: Cal Test Type: Banana Jack Color: Red Termination: Solder Contact Finish: Nickel Package: Bulk Contact Material: Brass Gender: Female Standard Package: 50 Body Material: Polyamide (PA), Nylon Insulation: Mating End Insulated Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 80°C Plug/Mating Plug Diameter: Standard Banana ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Cal Test Electronics Other Names: BKCT2228-2 Base Product Number: CT2228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs - 1053633-CT2228-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
1053633-CT2228-2
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 1053633-CT2228-2
Win Source Part Number: 1053633-CT2228-2 Category: Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs Series: Cal Test Type: Banana Jack Color: Red Termination: Solder Contact Finish: Nickel Package: Bulk Contact Material: Brass Gender: Female Standard Package: 50 Body Material: Polyamide (PA), Nylon Insulation: Mating End Insulated Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 80°C Plug/Mating Plug Diameter: Standard Banana ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Cal Test Electronics Other Names: BKCT2228-2 Base Product Number: CT2228

Win Source Part Number: 1053633-CT2228-2
Category: Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs
Series: Cal Test
Type: Banana Jack
Color: Red
Termination: Solder
Contact Finish: Nickel
Package: Bulk
Contact Material: Brass
Gender: Female
Standard Package: 50
Body Material: Polyamide (PA), Nylon
Insulation: Mating End Insulated
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 80°C
Plug/Mating Plug Diameter: Standard Banana
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Cal Test Electronics
Other Names: BKCT2228-2
Base Product Number: CT2228

Buy Now Datasheet
Jacks, Plugs - BKCT2228-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2228-2-ND
Jacks, Plugs BKCT2228-2-ND
Banana Jack Connector Standard Banana Solder Red

Banana Jack Connector Standard Banana Solder Red

Buy Now Datasheet
Conn, Banana, Jack, 36A, Solder, Red; Gender Cal Test Electronics - 52AC2730 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Solder, Red; Gender Cal Test Electronics
52AC2730
Conn, Banana, Jack, 36A, Solder, Red; Gender Cal Test Electronics 52AC2730
CONN, BANANA, JACK, 36A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1053633-CT2228-2 BKCT2228-2-ND 52AC2730
Product Name Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs Jacks, Plugs Conn, Banana, Jack, 36A, Solder, Red; Gender Cal Test Electronics
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details