Manufacturer: Cal Test Electronics
Category: Connectors, Interconnects- Banana and Tip Connectors- Jacks, Plugs
Series: Cal Test
Package: Bulk
Product Status: Active
Type: Banana Jack
Gender: Female
Plug/Mating Plug Diameter: Standard Banana
Mounting Type: Panel Mount, Through Hole
Termination: Solder
Banana Jack Connector Standard Banana Solder Black
SAFETY JACK, 4MM, 25A, 1KV, BLACK; Gender:Jack; Connector Mounting:PCB Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BKCT3149-0-ND | 50AC8909 | CT3149-0 | |
| Product Name | Connectors, Interconnects- Banana and Tip Connectors- Jacks, Plugs | Jacks, Plugs | Safety Jack, 4Mm, 25A, 1Kv, Black; Gender Cal Test Electronics | Jacks, Plugs |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack |
| Termination | Solder | Solder | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | PCB Mount | Panel Mount, Through Hole |