Cal Test Electronics, Inc. Jacks, Plugs CT2015-0

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2015-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2015-0-ND
Jacks, Plugs BKCT2015-0-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
4Mm Banana Plug, Retractile, 36A, Blk; Gender Cal Test Electronics - 52AC2110 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Retractile, 36A, Blk; Gender Cal Test Electronics
52AC2110
4Mm Banana Plug, Retractile, 36A, Blk; Gender Cal Test Electronics 52AC2110
4MM BANANA PLUG, RETRACTILE, 36A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

4MM BANANA PLUG, RETRACTILE, 36A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT2015-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2015-0
Jacks, Plugs CT2015-0
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2015-0-ND 52AC2110 CT2015-0
Product Name Jacks, Plugs 4Mm Banana Plug, Retractile, 36A, Blk; Gender Cal Test Electronics Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details