Cal Test Electronics, Inc. Jacks, Plugs CT2240-9

Description
Banana Jack Connector Standard Banana Solder White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT2240-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT2240-9-ND
Jacks, Plugs CT2240-9-ND
Banana Jack Connector Standard Banana Solder White

Banana Jack Connector Standard Banana Solder White

Buy Now Datasheet
Conn, Banana, Jack, 25A, Solder, Wht; Gender Cal Test Electronics - 52AC2743 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 25A, Solder, Wht; Gender Cal Test Electronics
52AC2743
Conn, Banana, Jack, 25A, Solder, Wht; Gender Cal Test Electronics 52AC2743
CONN, BANANA, JACK, 25A, SOLDER, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 25A, SOLDER, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT2240-9-ND 52AC2743
Product Name Jacks, Plugs Conn, Banana, Jack, 25A, Solder, Wht; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details