Cal Test Electronics, Inc. Jacks, Plugs CT3134-2

Description
Banana Jack Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT3134-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT3134-2-ND
Jacks, Plugs BKCT3134-2-ND
Banana Jack Connector Standard Banana Solderless Red

Banana Jack Connector Standard Banana Solderless Red

Buy Now Datasheet
4Mm Banana Jack, 36A, Red; Gender Cal Test Electronics - 61AC9202 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Jack, 36A, Red; Gender Cal Test Electronics
61AC9202
4Mm Banana Jack, 36A, Red; Gender Cal Test Electronics 61AC9202
4MM BANANA JACK, 36A, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

4MM BANANA JACK, 36A, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT3134-2-ND 61AC9202
Product Name Jacks, Plugs 4Mm Banana Jack, 36A, Red; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products