Banana Jack Connector Standard Banana Solder Lug Red
4MM SAFETY BANANA JACK, 20A/1KV, RED; For Use With:4mm Sheathed/Shrouded banana Plugs; Current Rating:25A; Mounting Hole Dia:1.6mm; Operating Voltage:1kV; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
SAFETY JACK 4MM HOR PCB RED
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CT3151V1-2-ND | 61AC4694 | CT3151V1-2 |
| Product Name | Jacks, Plugs | 4Mm Safety Banana Jack, 20A/1Kv, Red; For Use With Cal Test Electronics | Jacks, Plugs |
| Connector Type | Banana Plug | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole |