Banana Jack Connector Standard Banana Solder Red
SAFETY JACK, 4MM, 25A, 1KV, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BKCT3151-2-ND | 50AC8912 | CT3151-2 |
| Product Name | Jacks, Plugs | Safety Jack, 4Mm, 25A, 1Kv, Red; Gender Cal Test Electronics | Jacks, Plugs |
| Connector Type | Banana Plug | ||
| Gender | Female / Jack | Female / Jack | Female / Jack |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount | Panel Mount, Through Hole, Right Angle |