Cal Test Electronics, Inc. Jacks, Plugs CT2238-2

Description
Banana Jack Connector Standard Banana Quick Connect Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Quick Connect Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2238-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2238-2-ND
Jacks, Plugs BKCT2238-2-ND
Banana Jack Connector Standard Banana Quick Connect Red

Banana Jack Connector Standard Banana Quick Connect Red

Buy Now Datasheet
Conn, Banana, Jack, 36A, Qc, Red; Gender Cal Test Electronics - 52AC2181 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Qc, Red; Gender Cal Test Electronics
52AC2181
Conn, Banana, Jack, 36A, Qc, Red; Gender Cal Test Electronics 52AC2181
CONN, BANANA, JACK, 36A, QC, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, QC, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2238-2-ND 52AC2181
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Qc, Red; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details