Cal Test Electronics, Inc. Jacks, Plugs CT2215-0

Description
Banana Jack Connector Standard Banana Screw Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Screw Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2215-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2215-0-ND
Jacks, Plugs BKCT2215-0-ND
Banana Jack Connector Standard Banana Screw Black

Banana Jack Connector Standard Banana Screw Black

Buy Now Datasheet
Conn, Banana, Jack, 36A, Screw, Blk; Gender Cal Test Electronics - 52AC2156 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Screw, Blk; Gender Cal Test Electronics
52AC2156
Conn, Banana, Jack, 36A, Screw, Blk; Gender Cal Test Electronics 52AC2156
CONN, BANANA, JACK, 36A, SCREW, BLK; Gender:Jack; Connector Mounting:Free Hanging; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, SCREW, BLK; Gender:Jack; Connector Mounting:Free Hanging; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2215-0-ND 52AC2156
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Screw, Blk; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details