Cal Test Electronics, Inc. Jacks, Plugs CT2017-9

Description
Banana Plug, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2017-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2017-9-ND
Jacks, Plugs BKCT2017-9-ND
Banana Plug, Stackable Connector Standard Banana Solderless White

Banana Plug, Stackable Connector Standard Banana Solderless White

Buy Now Datasheet
Conn, Banana, Plug, 36A, Clamp, Wht; Gender Cal Test Electronics - 52AC2127 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Clamp, Wht; Gender Cal Test Electronics
52AC2127
Conn, Banana, Plug, 36A, Clamp, Wht; Gender Cal Test Electronics 52AC2127
CONN, BANANA, PLUG, 36A, CLAMP, WHT; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, CLAMP, WHT; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2017-9-ND 52AC2127
Product Name Jacks, Plugs Conn, Banana, Plug, 36A, Clamp, Wht; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details