Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Win Source Part Number: 1121773-CT2766
Category: Connectors, Interconnects>Coaxia
Fastening Type: Bayonet Lock, Bayonet Lock
Package: Bulk
Frequency - Max: 4 GHz
Standard Package: 5
Impedance: 50Ohm
Body Material: Brass
Style: Straight
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Convert From (Adapter End): BNC Plug, Male Pin
Convert To (Adapter End): BNC Plug, Male Pin
Adapter Type: Plug to Plug
Adapter Series: BNC to BNC
Center Gender: Male to Male
Conversion Type: Same Series
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Cal Test Electronics
RF Adapters - In Series Coax Adapter - BNC(m) - (m)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | CT2766-ND | 1121773-CT2766 | CT2766 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors, Interconnects - Coaxial Connectors (RF) - Adapters | RF Adapters - In Series |
| Connector Type | BNC |