Cal Test Electronics, Inc. Jacks, Plugs CT2011-6

Description
Banana Plug Connector Standard Banana Solderless Blue
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2011-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2011-6-ND
Jacks, Plugs BKCT2011-6-ND
Banana Plug Connector Standard Banana Solderless Blue

Banana Plug Connector Standard Banana Solderless Blue

Buy Now Datasheet
Conn, Banana, Plug, 36A, Screw, Blu; Gender Cal Test Electronics - 52AC2102 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Screw, Blu; Gender Cal Test Electronics
52AC2102
Conn, Banana, Plug, 36A, Screw, Blu; Gender Cal Test Electronics 52AC2102
CONN, BANANA, PLUG, 36A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2011-6-ND 52AC2102
Product Name Jacks, Plugs Conn, Banana, Plug, 36A, Screw, Blu; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details