DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1590 1600 1610 1620 1630 1640 1650 1651 1652 1653 1654 1655 1656 1657 1658 1659 1660 1661 1662 1670 1680 1690 1700 1710 1720 1750 1800 1850 1900 1950 2000 2212
Product Name Notes
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"14 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"16 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"18 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"20 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"22 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 14POS 0.079 GOLD SMD
CONN RCPT 14POS DUAL 2MM SMD
CONN RCPT 14POS DUAL 2MM T/H
CONN RCPT 16POS 0.079 GOLD SMD
CONN RCPT 16POS DUAL 2MM T/H
CONN RCPT 18POS DUAL 2MM SMD
CONN RCPT 18POS DUAL 2MM T/H
CONN RCPT 20POS DUAL 2MM SMD
CONN RCPT 22POS DUAL 2MM T/H

<< Prev Next >>