DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1560
1570
1580
1590
1600
1610
1614
1615
1616
1617
1618
1619
1620
1621
1622
1623
1624
1625
1626
1630
1640
1650
1660
1670
1680
1700
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 21 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 23 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 25 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 27 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 29 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 31 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 33 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 35 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 37 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 39 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 41 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 43 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 45 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 47 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 49 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 51 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 53 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 55 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 57 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 59 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 61 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 63 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 65 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 69 position 0.039"" (1.00mm)" | |
| 1.00 MM POLARIZED MICRO TERMINAL | |
| 923 EXTENSION, SPEEDTEC-READY | |
| 923 EXTENSION, SPEEDTEC |
| << Prev | Next >> |