Cal Test Electronics, Inc. Jacks, Plugs CT2011-0

Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2011-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2011-0-ND
Jacks, Plugs BKCT2011-0-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
4Mm Banana Plug, 36A, 1.2Kv, Black; Gender Cal Test Electronics - 52AC2098 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, 1.2Kv, Black; Gender Cal Test Electronics
52AC2098
4Mm Banana Plug, 36A, 1.2Kv, Black; Gender Cal Test Electronics 52AC2098
4MM BANANA PLUG, 36A, 1.2KV, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

4MM BANANA PLUG, 36A, 1.2KV, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2011-0-ND 52AC2098
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, 1.2Kv, Black; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details