Cal Test Electronics, Inc. Jacks, Plugs CT2242-9

Description
Banana Jack Connector Standard Banana Solder Cup White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Cup White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT2242-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT2242-9-ND
Jacks, Plugs CT2242-9-ND
Banana Jack Connector Standard Banana Solder Cup White

Banana Jack Connector Standard Banana Solder Cup White

Buy Now Datasheet
Conn, Banana, Jack, 25A, Solder, Wht; Gender Cal Test Electronics - 52AC2752 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 25A, Solder, Wht; Gender Cal Test Electronics
52AC2752
Conn, Banana, Jack, 25A, Solder, Wht; Gender Cal Test Electronics 52AC2752
CONN, BANANA, JACK, 25A, SOLDER, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 25A, SOLDER, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT2242-9-ND 52AC2752
Product Name Jacks, Plugs Conn, Banana, Jack, 25A, Solder, Wht; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products