Cal Test Electronics, Inc. Jacks, Plugs CT2989-S-0

Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT2989-S-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT2989-S-0-ND
Jacks, Plugs CT2989-S-0-ND
Banana Plug Connector Standard Banana Solder Black

Banana Plug Connector Standard Banana Solder Black

Buy Now Datasheet
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics - 61AC9195 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics
61AC9195
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics 61AC9195
4MM BANANA PLUG, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT2989-S-0-ND 61AC9195
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2407 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details