Banana Jack Connector Standard Banana Solder Blue
CONN, BANANA, JACK, 36A, SOLDER, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
CONN BANANA JACK SOLDER BLUE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BKCT2228-6-ND | 52AC2733 | CT2228-6 |
| Product Name | Jacks, Plugs | Conn, Banana, Jack, 36A, Solder, Blu; Gender Cal Test Electronics | Jacks, Plugs |
| Gender | Female / Jack | Female / Jack | Female / Jack |