Cal Test Electronics, Inc. Binding Posts CT2232-0

Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Black Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - BKCT2232-0-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
BKCT2232-0-ND
Binding Posts BKCT2232-0-ND
Binding Post Connector Standard Knurled Black Nickel

Binding Post Connector Standard Knurled Black Nickel

Buy Now Datasheet
Binding Post, 36A, Panel, Blk; Product Range Cal Test Electronics - 52AC2162 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 36A, Panel, Blk; Product Range Cal Test Electronics
52AC2162
Binding Post, 36A, Panel, Blk; Product Range Cal Test Electronics 52AC2162
BINDING POST, 36A, PANEL, BLK; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 36A, PANEL, BLK; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2232-0-ND 52AC2162
Product Name Binding Posts Binding Post, 36A, Panel, Blk; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details