Cal Test Electronics, Inc. Jacks, Plugs CT2002-2

Description
Banana Plug Connector Standard Banana Solder Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2002-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2002-2-ND
Jacks, Plugs BKCT2002-2-ND
Banana Plug Connector Standard Banana Solder Red

Banana Plug Connector Standard Banana Solder Red

Buy Now Datasheet
4Mm Banana Plug, 36A, 1.2Kv, Red; Gender Cal Test Electronics - 52AC2724 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, 1.2Kv, Red; Gender Cal Test Electronics
52AC2724
4Mm Banana Plug, 36A, 1.2Kv, Red; Gender Cal Test Electronics 52AC2724
4MM BANANA PLUG, 36A, 1.2KV, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

4MM BANANA PLUG, 36A, 1.2KV, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2002-2-ND 52AC2724
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, 1.2Kv, Red; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details