Cal Test Electronics, Inc. Jacks, Plugs CT2228-9

Description
Banana Jack Connector Standard Banana Solder White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2228-9-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2228-9-ND
Jacks, Plugs BKCT2228-9-ND
Banana Jack Connector Standard Banana Solder White

Banana Jack Connector Standard Banana Solder White

Buy Now Datasheet
Conn, Banana, Jack, 36A, Solder, Wht; Gender Cal Test Electronics - 52AC2734 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Solder, Wht; Gender Cal Test Electronics
52AC2734
Conn, Banana, Jack, 36A, Solder, Wht; Gender Cal Test Electronics 52AC2734
CONN, BANANA, JACK, 36A, SOLDER, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, SOLDER, WHT; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2228-9-ND 52AC2734
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Solder, Wht; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers