Cal Test Electronics, Inc. Jacks, Plugs CT2238-5

Description
Banana Jack Connector Standard Banana Quick Connect Green
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Quick Connect Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2238-5-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2238-5-ND
Jacks, Plugs BKCT2238-5-ND
Banana Jack Connector Standard Banana Quick Connect Green

Banana Jack Connector Standard Banana Quick Connect Green

Buy Now Datasheet
Conn, Banana, Jack, 36A, Qc, Grn; Gender Cal Test Electronics - 52AC2183 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Qc, Grn; Gender Cal Test Electronics
52AC2183
Conn, Banana, Jack, 36A, Qc, Grn; Gender Cal Test Electronics 52AC2183
CONN, BANANA, JACK, 36A, QC, GRN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, QC, GRN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2238-5-ND 52AC2183
Product Name Jacks, Plugs Conn, Banana, Jack, 36A, Qc, Grn; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details