Cal Test Electronics, Inc. Binding Posts CT2232-5

Description
Binding Post Connector Standard Knurled Green Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Green Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - BKCT2232-5-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
BKCT2232-5-ND
Binding Posts BKCT2232-5-ND
Binding Post Connector Standard Knurled Green Nickel

Binding Post Connector Standard Knurled Green Nickel

Buy Now Datasheet
Binding Post, 36A, Panel, Grn; Product Range Cal Test Electronics - 52AC2165 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 36A, Panel, Grn; Product Range Cal Test Electronics
52AC2165
Binding Post, 36A, Panel, Grn; Product Range Cal Test Electronics 52AC2165
BINDING POST, 36A, PANEL, GRN; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 36A, PANEL, GRN; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2232-5-ND 52AC2165
Product Name Binding Posts Binding Post, 36A, Panel, Grn; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-6114-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details