Cal Test Electronics, Inc. Jacks, Plugs CT2013-6

Description
Banana Plug, Stackable Connector Standard Banana Solderless Blue
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2013-6-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2013-6-ND
Jacks, Plugs BKCT2013-6-ND
Banana Plug, Stackable Connector Standard Banana Solderless Blue

Banana Plug, Stackable Connector Standard Banana Solderless Blue

Buy Now Datasheet
Jacks, Plugs - CT2013-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2013-6
Jacks, Plugs CT2013-6
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Conn, Banana, Plug, 36A, Screw, Blu; Gender Cal Test Electronics - 52AC2108 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Screw, Blu; Gender Cal Test Electronics
52AC2108
Conn, Banana, Plug, 36A, Screw, Blu; Gender Cal Test Electronics 52AC2108
CONN, BANANA, PLUG, 36A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2013-6-ND CT2013-6 52AC2108
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Plug, 36A, Screw, Blu; Gender Cal Test Electronics
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details