DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1600
1610
1620
1630
1640
1650
1652
1653
1654
1655
1656
1657
1658
1659
1660
1661
1662
1663
1664
1670
1680
1690
1700
1710
1720
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| "34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "34 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "36 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "38 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "42 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "44 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "46 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "48 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "50 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| CONN RCPT 34POS DUAL 2MM SMD | |
| CONN RCPT 36POS DUAL 2MM SMD | |
| CONN RCPT 36POS DUAL 2MM T/H | |
| CONN RCPT 38POS DUAL 2MM SMD | |
| CONN RCPT 38POS DUAL 2MM T/H | |
| CONN RCPT 40POS DUAL 2MM SMD | |
| CONN RCPT 40POS DUAL 2MM T/H | |
| CONN RCPT 42POS DUAL 2MM SMD | |
| CONN RCPT 44POS DUAL 2MM SMD | |
| CONN RCPT 44POS DUAL 2MM T/H | |
| CONN RCPT 46POS DUAL 2MM SMD | |
| CONN RCPT 48POS DUAL 2MM SMD | |
| CONN RCPT 48POS DUAL 2MM T/H | |
| CONN RCPT 50POS DUAL 2MM SMD | |
| CONN RCPT 50POS DUAL 2MM T/H | |
| LOW PROFILE DUAL-WIPE SOCKET, 2. |
| << Prev | Next >> |