Cal Test Electronics, Inc. Binding Posts CT2232-9

Description
Binding Post Connector Standard Knurled White Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled White Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - BKCT2232-9-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
BKCT2232-9-ND
Binding Posts BKCT2232-9-ND
Binding Post Connector Standard Knurled White Nickel

Binding Post Connector Standard Knurled White Nickel

Buy Now Datasheet
Binding Post, 36A, Panel, Wht; Product Range Cal Test Electronics - 52AC2167 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 36A, Panel, Wht; Product Range Cal Test Electronics
52AC2167
Binding Post, 36A, Panel, Wht; Product Range Cal Test Electronics 52AC2167
BINDING POST, 36A, PANEL, WHT; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 36A, PANEL, WHT; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2232-9-ND 52AC2167
Product Name Binding Posts Binding Post, 36A, Panel, Wht; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details