Cal Test Electronics, Inc. Jacks, Plugs CT2017-4

Description
Banana Plug, Stackable Connector Standard Banana Solderless Yellow
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2017-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2017-4-ND
Jacks, Plugs BKCT2017-4-ND
Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Buy Now Datasheet
Conn, Banana, Plug, 36A, Clamp, Yel; Gender Cal Test Electronics - 52AC2124 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Clamp, Yel; Gender Cal Test Electronics
52AC2124
Conn, Banana, Plug, 36A, Clamp, Yel; Gender Cal Test Electronics 52AC2124
CONN, BANANA, PLUG, 36A, CLAMP, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, CLAMP, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT2017-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2017-4
Jacks, Plugs CT2017-4
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2017-4-ND 52AC2124 CT2017-4
Product Name Jacks, Plugs Conn, Banana, Plug, 36A, Clamp, Yel; Gender Cal Test Electronics Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products