Banana Jack Connector Standard Banana Solder Cup Blue
CONN, BANANA, JACK, 25A, SOLDER, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BKCT2242-6-ND | 52AC2749 |
| Product Name | Jacks, Plugs | Conn, Banana, Jack, 25A, Solder, Blu; Gender Cal Test Electronics |
| Gender | Female / Jack | Female / Jack |