Cal Test Electronics, Inc. Jacks, Plugs CT2240-2

Description
Banana Jack Connector Standard Banana Solder Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2240-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2240-2-ND
Jacks, Plugs BKCT2240-2-ND
Banana Jack Connector Standard Banana Solder Red

Banana Jack Connector Standard Banana Solder Red

Buy Now Datasheet
Jacks, Plugs - CT2240-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2240-2
Jacks, Plugs CT2240-2
CONN BANANA JACK SOLDER RED

CONN BANANA JACK SOLDER RED

Supplier's Site Datasheet
Conn, Banana, Jack, 25A, Solder, Red; Gender Cal Test Electronics - 52AC2737 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 25A, Solder, Red; Gender Cal Test Electronics
52AC2737
Conn, Banana, Jack, 25A, Solder, Red; Gender Cal Test Electronics 52AC2737
CONN, BANANA, JACK, 25A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 25A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2240-2-ND CT2240-2 52AC2737
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Jack, 25A, Solder, Red; Gender Cal Test Electronics
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products