Cal Test Electronics, Inc. Jacks, Plugs CT2017-0

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2017-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2017-0-ND
Jacks, Plugs BKCT2017-0-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Jacks, Plugs - CT2017-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2017-0
Jacks, Plugs CT2017-0
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Conn, Banana, Plug, 36A, Clamp, Blk; Gender Cal Test Electronics - 52AC2122 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Clamp, Blk; Gender Cal Test Electronics
52AC2122
Conn, Banana, Plug, 36A, Clamp, Blk; Gender Cal Test Electronics 52AC2122
CONN, BANANA, PLUG, 36A, CLAMP, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, CLAMP, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2017-0-ND CT2017-0 52AC2122
Product Name Jacks, Plugs Jacks, Plugs Conn, Banana, Plug, 36A, Clamp, Blk; Gender Cal Test Electronics
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers