Banana Plug, Stackable Connector Standard Banana Solderless Blue
CONN, BANANA, PLUG, 36A, CLAMP, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper RoHS Compliant: Yes
CONN BANANA PLUG STACK SLDRLESS
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BKCT2017-6-ND | 52AC2126 | CT2017-6 |
| Product Name | Jacks, Plugs | Conn, Banana, Plug, 36A, Clamp, Blu; Gender Cal Test Electronics | Jacks, Plugs |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) |
| Contact Size (AWG) | 12 AWG | 12 AWG |