SAFETY JACK 4MM HOR PCB GRN
4MM SAFETY BANANA JACK, 20A/1KV, GREEN; For Use With:4mm Sheathed/Shrouded banana Plugs; Current Rating:25A; Mounting Hole Dia:1.6mm; Operating Voltage:1kV; Insulator Colour:Green; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CT3151V1-5-ND | 61AC4696 |
| Product Name | Jacks, Plugs | 4Mm Safety Banana Jack, 20A/1Kv, Green; For Use With Cal Test Electronics |
| Connector Type | Banana Plug |