Cal Test Electronics, Inc. Jacks, Plugs CT3134-S-0

Description
Banana Jack Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT3134-S-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT3134-S-0-ND
Jacks, Plugs CT3134-S-0-ND
Banana Jack Connector Standard Banana Solder Black

Banana Jack Connector Standard Banana Solder Black

Buy Now Datasheet
4Mm Banana Jack, 36A, Black; Gender Cal Test Electronics - 61AC9199 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Jack, 36A, Black; Gender Cal Test Electronics
61AC9199
4Mm Banana Jack, 36A, Black; Gender Cal Test Electronics 61AC9199
4MM BANANA JACK, 36A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:SolderRoHS Compliant: Yes

4MM BANANA JACK, 36A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT3134-S-0-ND 61AC9199
Product Name Jacks, Plugs 4Mm Banana Jack, 36A, Black; Gender Cal Test Electronics
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details