Banana Jack Connector Standard Banana Solder Red
Manufacturer: Cal Test Electronics
Category: Connectors, Interconnects -Banana and Tip -Connectors Jacks, Plugs
Series: Cal Test
Package: Bulk
Product Status: Active
Type: Banana Jack
Gender: Female
Mounting Type: Panel Mount, Through Hole
Termination: Solder
Insulation: Mating End Insulated
SAFETY JACK, 4MM, 25A, 1KV, RED; Gender:Jack; Connector Mounting:PCB Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:SolderRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BKCT3149-2-ND | 50AC8910 | |
| Product Name | Jacks, Plugs | Connectors, Interconnects -Banana and Tip -Connectors Jacks, Plugs | Safety Jack, 4Mm, 25A, 1Kv, Red; Gender Cal Test Electronics |
| Connector Type | Banana Plug | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | PCB Mount |