Cal Test Electronics, Inc. Jacks, Plugs CT3201-S-0

Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT3201-S-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT3201-S-0-ND
Jacks, Plugs CT3201-S-0-ND
Banana Plug Connector Standard Banana Solder Black

Banana Plug Connector Standard Banana Solder Black

Buy Now Datasheet
Jacks, Plugs - CT3201-S-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT3201-S-0
Jacks, Plugs CT3201-S-0
CONN BANANA PLUG SOLDER BLACK

CONN BANANA PLUG SOLDER BLACK

Supplier's Site
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics - 61AC9203 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics
61AC9203
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics 61AC9203
4MM BANANA PLUG, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CT3201-S-0-ND CT3201-S-0 61AC9203
Product Name Jacks, Plugs Jacks, Plugs 4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details