Cal Test Electronics, Inc. Jacks, Plugs CT3201-0

Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT3201-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT3201-0-ND
Jacks, Plugs BKCT3201-0-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics - 61AC9205 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics
61AC9205
4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics 61AC9205
4MM BANANA PLUG, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT3201-0-ND 61AC9205
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, Black; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data