Cal Test Electronics, Inc. Jacks, Plugs CT2015-4

Description
Banana Plug, Stackable Connector Standard Banana Solderless Yellow
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2015-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2015-4-ND
Jacks, Plugs BKCT2015-4-ND
Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Buy Now Datasheet
Conn, Banana, Plug, 36A, Screw, Yel; Gender Cal Test Electronics - 52AC2112 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 36A, Screw, Yel; Gender Cal Test Electronics
52AC2112
Conn, Banana, Plug, 36A, Screw, Yel; Gender Cal Test Electronics 52AC2112
CONN, BANANA, PLUG, 36A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 36A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2015-4-ND 52AC2112
Product Name Jacks, Plugs Conn, Banana, Plug, 36A, Screw, Yel; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details