Cal Test Electronics, Inc. Jacks, Plugs CT2240-4

Description
Banana Jack Connector Standard Banana Solder Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2240-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2240-4-ND
Jacks, Plugs BKCT2240-4-ND
Banana Jack Connector Standard Banana Solder Yellow

Banana Jack Connector Standard Banana Solder Yellow

Buy Now Datasheet
Conn, Banana, Jack, 25A, Solder, Yel; Gender Cal Test Electronics - 52AC2738 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 25A, Solder, Yel; Gender Cal Test Electronics
52AC2738
Conn, Banana, Jack, 25A, Solder, Yel; Gender Cal Test Electronics 52AC2738
CONN, BANANA, JACK, 25A, SOLDER, YEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 25A, SOLDER, YEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - CT2240-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
CT2240-4
Jacks, Plugs CT2240-4
CONN BANANA JACK SOLDER YELLOW

CONN BANANA JACK SOLDER YELLOW

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BKCT2240-4-ND 52AC2738 CT2240-4
Product Name Jacks, Plugs Conn, Banana, Jack, 25A, Solder, Yel; Gender Cal Test Electronics Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details