Banana Jack Connector Standard Banana Quick Connect Blue
CONN, BANANA, JACK, 36A, QC, BLU; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BKCT2238-6-ND | 52AC2184 | CT2238-6 |
| Product Name | Jacks, Plugs | Conn, Banana, Jack, 36A, Qc, Blu; Gender Cal Test Electronics | Jacks, Plugs |
| Gender | Female / Jack | Female / Jack | Female / Jack |