DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1600
1610
1620
1630
1640
1650
1651
1652
1653
1654
1655
1656
1657
1658
1659
1660
1661
1662
1663
1670
1680
1690
1700
1710
1720
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| "22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "22 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "24 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "26 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "28 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "30 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "32 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| CONN RCPT 24POS 0.079 GOLD SMD | |
| CONN RCPT 26POS DUAL 2MM SMD | |
| CONN RCPT 26POS DUAL 2MM T/H | |
| CONN RCPT 28POS 0.079 GOLD SMD | |
| CONN RCPT 28POS DUAL 2MM SMD | |
| CONN RCPT 28POS DUAL 2MM T/H | |
| CONN RCPT 30POS 0.079 GOLD SMD | |
| CONN RCPT 30POS DUAL 2MM SMD | |
| CONN RCPT 32POS DUAL 2MM SMD | |
| CONN RCPT 32POS DUAL 2MM T/H |
| << Prev | Next >> |