Cal Test Electronics, Inc. Jacks, Plugs CT2013-0

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BKCT2013-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BKCT2013-0-ND
Jacks, Plugs BKCT2013-0-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
4Mm Banana Plug, Stackable, 36A, Blk; Gender Cal Test Electronics - 52AC2104 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Stackable, 36A, Blk; Gender Cal Test Electronics
52AC2104
4Mm Banana Plug, Stackable, 36A, Blk; Gender Cal Test Electronics 52AC2104
4MM BANANA PLUG, STACKABLE, 36A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

4MM BANANA PLUG, STACKABLE, 36A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2013-0-ND 52AC2104
Product Name Jacks, Plugs 4Mm Banana Plug, Stackable, 36A, Blk; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products