Cal Test Electronics, Inc. Binding Posts CT2232-6

Description
Binding Post Connector Standard Knurled Blue Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Blue Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - BKCT2232-6-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
BKCT2232-6-ND
Binding Posts BKCT2232-6-ND
Binding Post Connector Standard Knurled Blue Nickel

Binding Post Connector Standard Knurled Blue Nickel

Buy Now Datasheet
Binding Post, 36A, Panel, Blu; Product Range Cal Test Electronics - 52AC2166 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 36A, Panel, Blu; Product Range Cal Test Electronics
52AC2166
Binding Post, 36A, Panel, Blu; Product Range Cal Test Electronics 52AC2166
BINDING POST, 36A, PANEL, BLU; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 36A, PANEL, BLU; Product Range:-; Current Rating:36A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKCT2232-6-ND 52AC2166
Product Name Binding Posts Binding Post, 36A, Panel, Blu; Product Range Cal Test Electronics
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 108-1311-100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details