Cal Test Electronics, Inc. Jacks, Plugs CT2989-S-2

Description
Banana Plug Connector Standard Banana Solder Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - CT2989-S-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
CT2989-S-2-ND
Jacks, Plugs CT2989-S-2-ND
Banana Plug Connector Standard Banana Solder Red

Banana Plug Connector Standard Banana Solder Red

Buy Now Datasheet
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics - 61AC9196 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
61AC9196
4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics 61AC9196
4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, 36A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CT2989-S-2-ND 61AC9196
Product Name Jacks, Plugs 4Mm Banana Plug, 36A, Red; Gender Cal Test Electronics
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers