Richardson RFPD Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 0.5W DC-8 GHz SMB/Female Coaxial Termination | |
| 0.5W DC-8 GHz SMC/Plug Coaxial Termination | |
| 1.0-2.3 Male Coaxial Termination 0-2.5 GHz 1W | |
| 1W 1 GHz BNC/Female Coaxial Termination | |
| 1W 1 GHz BNC/Male Coaxial Termination with Chain | |
| 1W 1 GHz BNC/Male Coaxial Termination | |
| 1W 1.5 GHz N/Female Coaxial Termination | |
| 1W 1.5 GHz N/Male Coaxial Termination | |
| 1W 4 GHz SMA/Male Coaxial Termination with Chain | |
| 2.9mm Male Connector, DC to 40 GHz, 0.5 Watts, Chain Included | |
| 2.9mm Male Connector, DC to 40 GHz, 0.5 Watts | |
| 30 Watt Termination Load | |
| 300 Watt Terminations, Convection Cooled | |
| 50 Watt Termination Load | |
| 7/16 Female Coaxial Termination DC-4 GHz 2W | |
| 7/16 Female Coaxial Termination DC-4 GHz | |
| 7/16 Male Coaxial Termination DC-4 GHz 2W | |
| 7/16 Male Coaxial Termination DC-4 GHz 6W | |
| 7/16 Male Coaxial Termination DC-4 GHz | |
| ATTENUATOR, N Type, 3 DB, 2 GHZ, 2W | |
| BMA Female Coaxial Termination 18 GHz 1W | |
| BMA Male Coaxial Termination 18 GHz 1W | |
| BNC 75 OHM Male Termination, 75 Ohm 1/2; WATT; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Coaxial Termination 4 GHz 1W 50 Ohms | |
| BNC Male Coaxial Termination 11 GHz 1W Z50 | |
| BNC Male Coaxial Termination 2 GHz 12W | |
| BNC Male Coaxial Termination 2 GHz 6W | |
| BNC Male Coaxial Termination 4 GHz 1W 50 Ohms with Chain | |
| BNC Male Coaxial Termination 4 GHz 1W 50 Ohms | |
| BNC Male Coaxial Termination 8 GHz 12W | |
| BNC Male Coaxial Termination 8 GHz 1W 50 Ohms with Chain | |
| BNC Male Coaxial Termination 8 GHz 1W 50 Ohms | |
| BNC Male Coaxial Termination 8 GHz 6W | |
| BNC Male Standard Coaxial Terminations DC-1 GHz 1W | |
| BNC Male Termination 50 OHM, 1/2 WATT, 1.5 Ghz; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male Termination with Chain 50 OHM, 1 WATT, 1.5 Ghz; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Termination with Chain 50 OHM, 1/2 WATT, 1.5 Ghz; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| Chip Termination: (ALN) DC-5 GHz 100W | |
| Chip Termination: (ALN) DC-6 GHz 100W | |
| Coaxial Termination N Female 6 GHz 30 W | |
| Coaxial Termination N Female 6 GHz 50 W | |
| Coaxial Termination N Male 6 GHz 30 W | |
| Coaxial Termination N Male 6 GHz 50 W | |
| Coaxial Termination SMA Female 6 GHz 30 W | |
| Coaxial Termination SMA Female 6 GHz 50 W | |
| Coaxial Termination SMA Male 6 GHz 30 W | |
| Coaxial Termination SMA Male 6 GHz 50 W | |
| High Power Resistive Products. | |
| Leaded Chip Termination | |
| N Female Coaxial Termination 12.4 GHz 1W | |
| N Female Coaxial Termination 18 GHz 12W | |
| N Female Coaxial Termination 18 GHz 2W with Chain | |
| N Female Coaxial Termination 18 GHz 2W | |
| N Female Coaxial Termination 18 GHz 6W | |
| N Female Coaxial Termination 4 GHz 1W 50 Ohms with Chain | |
| N Female Coaxial Termination 4 GHz 1W Z50 | |
| N Female Standard Coaxial Termination DC-4 GHz 100W | |
| N Female Standard Coaxial Terminations DC-12.4 GHz 20W | |
| N Female Standard Coaxial Terminations DC-18 GHz 20W | |
| N Male Coaxial Termination 12.4 GHz 12W | |
| N Male Coaxial Termination 12.4 GHz 1W with Chain | |
| N Male Coaxial Termination 12.4 GHz 1W | |
| N Male Coaxial Termination 12.4 GHz 6W | |
| N Male Coaxial Termination 18 GHz 12W | |
| N Male Coaxial Termination 18 GHz 2W | |
| N Male Coaxial Termination 18 GHz 6W | |
| N Male Coaxial Termination 4 GHz 1W Z50 with Chain | |
| N Male Coaxial Termination 4 GHz 1W Z50 | |
| N Male Coaxial Termination 4 GHz 1W | |
| N Male Coaxial Termination DC-2 GHz 6W | |
| N Male Standard Coaxial Terminations DC-12.4 GHz 20W | |
| N Male Standard Coaxial Terminations DC-18 GHz 20W | |
| N Male Standard Coaxial Terminations DC-2 GHz 12W | |
| QMA Male Termination 1W; 4 GHz | |
| QMA Male Termination 4 GHz, 1 W chain | |
| QN Male Termination 4 GHz 1W | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Series PCX High Power Coaxial Terminations. The PCX Series High Power Terminations are designed to dissipate RF power when mounted to a heat sink or chill plate. High stability thin... | |
| SMA 2.9 Female Coaxial Termination 40 GHz 1W | |
| SMA 2.9 Female Coaxial Termination DC-40 GHz | |
| SMA 2.9 Male Coaxial Termination 40 GHz 1W | |
| SMA 2.9 Male Coaxial Termination DC-40 GHz | |
| SMA Female Coaxial Termination 26.5 GHz 2W | |
| SMA Female Coaxial Termination 4 GHz 1W 50 Ohms | |
| SMA Female Coaxial Termination DC-22 GHz | |
| SMA Female Miniature Coaxial Terminations DC-12.4 GHz 20W | |
| SMA Female Miniature Coaxial Terminations DC-18 GHz 12W | |
| SMA Female Miniature Coaxial Terminations DC-18 GHz 20W | |
| SMA Male Coaxial Termination 12.4 GHz 12W | |
| SMA Male Coaxial Termination 12.4 GHz 6W | |
| SMA Male Coaxial Termination 18 GHz 12W | |
| SMA Male Coaxial Termination 18 GHz 1W Z50 with Chain | |
| SMA Male Coaxial Termination 18 GHz 2W | |
| SMA Male Coaxial Termination 18 GHz 6W | |
| SMA Male Coaxial Termination 1W 4 GHz | |
| SMA Male Coaxial Termination 26.5 GHz 2W Z50 | |
| SMA Male Coaxial Termination 4 GHz 1W 50 Ohms | |
| SMA Male Coaxial Termination 8 GHz 3W | |
| SMA Male Coaxial Termination DC-22 GHz | |
| SMA Male Coaxial Terminations DC-18 GHz | |
| SMA Male Miniature Coaxial Terminations DC-12.4 GHz 20W | |
| SMA Male Miniature Coaxial Terminations DC-18 GHz 20W | |
| SMA Male Termination, 1W, DC-18 GHz | |
| SMA, DC to 6 GHz, 1 Watt | |
| SMA, up to 18 GHz, 25Watts | |
| SMB Female Termination 4 GHz 1W 50 Ohms | |
| SMB Female Termination 8 GHz 0.5W 50 Ohms | |
| SMB Female Termination 8 GHz 0.5W | |
| SMB Male Coaxial Termination 4 GHz 1W 50 Ohms | |
| SMP Female Coaxial Termination 0-40 GHz 0.5W | |
| SMP Male Full Detent Coaxial Termination 0-40 GHz 0.5W | |
| SMT Termination: (AL2O3) 2 GHz 2W | |
| SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount) | |
| SMT Termination: (AL2O3) DC-2.5 GHz 50W | |
| SMT Termination: (AL2O3) DC-3.5 GHz 30W | |
| SMT Termination: (AL2O3) DC-4.4 GHz 10 - 30W (True Surface Mount) | |
| SMT Termination: (ALN) DC-18 GHz 10W | |
| SMT Termination: (ALN) DC-2 GHz 10W (True Surface Mount) | |
| SMT Termination: (ALN) DC-2.2 GHz 10W | |
| SMT Termination: (ALN) DC-2.2 GHz 20W (True Surface Mount) | |
| SMT Termination: (ALN) DC-2.5 GHz 120W | |
| SMT Termination: (ALN) DC-2.5 GHz 40- 120W (True Surface Mount) | |
| SMT Termination: (ALN) DC-4 GHz 60W | |
| SMT Termination: (ALN) DC-4.4 GHz 30 - 60W (True Surface Mount) | |
| SSMA Male Coaxial Termination DC-18 GHz 0.5W | |
| Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts | |
| Terminations, 2.9mm, DC - 40 GHz, 0.5 Watts. With Chain. | |
| Terminations, Type N, DC - 18 GHz, 2 Watts. With Chain. | |
| The XMWT80L1G is a Flip-Chip, surface mountable 50 Ohm termination with a power rating of 0.5 Watts (AVG) and a peak to average ratio of 12dB. This thick film ALN... | |
| The XRT1A50Z4 is a 0404 (1mm x 1mm) 1 Watt (avg) high performance Alumina (Al2O3) surface mount termination with a peak to average of 12dB. It is intended as a... | |
| TNC Female Coaxial Termination 18 GHz 2W | |
| TNC Female Coaxial Termination 4 GHz 1W Z50 | |
| TNC Female Standard Coaxial Terminations DC-18 GHz 200W | |
| TNC Male Coaxial Termination 12.4 GHz 12W | |
| TNC Male Coaxial Termination 12.4 GHz 1W | |
| TNC Male Coaxial Termination 12.4 GHz 6W | |
| TNC Male Coaxial Termination 18 GHz 12W | |
| TNC Male Coaxial Termination 18 GHz 2W with Chain | |
| TNC Male Coaxial Termination 18 GHz 2W | |
| TNC Male Coaxial Termination 2 GHz 12W | |
| TNC Male Coaxial Termination 2 GHz 6W | |
| TNC Male Coaxial Termination 4 GHz 1W Z50 with Chain | |
| TNC Male Coaxial Termination DC-18 GHz | |
| TNC Male Coaxial Termination with Chain 12.4 GHz 1W | |
| TNC Male Standard Coaxial Terminations DC-18 GHz 20W |
| << Prev |