KYOCERA AVX Components Corporation RF Termination CZ12525T0050GTR

Description
High Power Resistive Products.
Request a Quote Datasheet
Description
High Power Resistive Products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - CZ12525T0050GTR - Richardson RFPD
Downers Grove, IL, United States
RF Termination
CZ12525T0050GTR
RF Termination CZ12525T0050GTR
High Power Resistive Products.

High Power Resistive Products.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number CZ12525T0050GTR
Product Name RF Termination
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21208S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 8000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 0.5000 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details