TTM Technologies Inc. RF Termination 100-50TW

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - 100-50TW - Richardson RFPD
Downers Grove, IL, United States
RF Termination
100-50TW
RF Termination 100-50TW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number 100-50TW
Product Name RF Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

KAT27010B-4×5 - KAT27010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
30W 12.4GHz – SMA Coaxial Termination - UIYCT30AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details