TTM Technologies Inc. RF Termination G450N50W4

Description
Flange Mount Termination. The G450N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is also RoHS compliant!
Request a Quote Datasheet
Description
Flange Mount Termination. The G450N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is also RoHS compliant!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - G450N50W4 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
G450N50W4
RF Termination G450N50W4
Flange Mount Termination. The G450N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is also RoHS compliant!

Flange Mount Termination. The G450N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is also RoHS compliant!

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number G450N50W4
Product Name RF Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details
KAT5010C-4×5 - KAT5010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 2 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details