TTM Technologies Inc. RF Termination C20N50Z4B

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - C20N50Z4B - Richardson RFPD
Downers Grove, IL, United States
RF Termination
C20N50Z4B
RF Termination C20N50Z4B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number C20N50Z4B
Product Name RF Termination
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT4010 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 10 watts
View Details
10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
KAT27010B-4×5 - KAT27010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Coaxial Termination - 5o2115006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details